RS Components, Ltd. Conduit Fittings 2149561

Description
NPB M25 Fixed Fitting 25mm
Request a Quote
Description
NPB M25 Fixed Fitting 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149561
Conduit Fittings 2149561
NPB M25 Fixed Fitting 25mm

NPB M25 Fixed Fitting 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149561
Product Name Conduit Fittings
Fitting Type Fixed fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.3937 inch (10 mm)
Material Brass
View Details
Conduit Fittings - 8722152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details