RS Components, Ltd. Conduit Fittings 754192

Description
Latch plate/cable entry bracket for GOP/
Request a Quote
Description
Latch plate/cable entry bracket for GOP/
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 754192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
754192
Conduit Fittings 754192
Latch plate/cable entry bracket for GOP/

Latch plate/cable entry bracket for GOP/

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 754192
Product Name Conduit Fittings
Size 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 2640076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Guides
Size 0.7874 inch (20 mm)
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details