RS Components, Ltd. Conduit Fittings 8726107

Description
Conduit fitting external IP40 16mm M16
Request a Quote
Description
Conduit fitting external IP40 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726107
Conduit Fittings 8726107
Conduit fitting external IP40 16mm M16

Conduit fitting external IP40 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726107
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details