RS Components, Ltd. 4249912

Description
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4249912 - RS Components, Ltd.
Corby, Northants, United Kingdom
A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 Kî© Supply Voltage = 12 - 240 V ac/dc Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h Mode of Operation = Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV) Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 2 Series = MK7850N Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

A choice of Dold multi-Function Timer Relays with optional external potentiometer accessory also available at 10 KΩ
Supply Voltage = 12 - 240 V ac/dc
Time Range = 0.03 - 300 min, 0.06 - 30 s, 3 - 300 h
Mode of Operation = Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV)
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 2
Series = MK7850N
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 4249912
Time Ranges Hours, Minutes, Seconds
Timer Type Delay (AV), Delay (RV), Flash (BI), Fleeting (AW), Fleeting (EW), Pulse Converter (IF), Pulse Delay (IE), Release Relay (AV/RV)
Function Type Multi-function
Minimum 0.0600 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 349765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature -4 F (-20 C)
Timer Type ON-Delay
View Details
 - 341395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type Recycle
Function Type Multi-function
View Details