RS Components, Ltd. 5377721

Description
Supply Voltage 230Vac. SPDT contact configuration. Functions: on-delay, on-pulse, fixed pulse (0-5s) delayed, symmetral recycling. For use with 90 series sockets Supply Voltage = 24 - 230 V ac/dc Time Range = 0.05-10 h, 0.05-10 min, 0.05-10 s, 5-100 h Mode of Operation = Interval (1 Timed + 1 Instantaneous Contact), Interval (2 Timed Contacts), On Delay (1 Timed + 1 Instantaneous Contact), On Delay (2 Timed Contacts), Pulse Delayed, Symmetrical Flasher (Starting Pulse ON) Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote
Description
Supply Voltage 230Vac. SPDT contact configuration. Functions: on-delay, on-pulse, fixed pulse (0-5s) delayed, symmetral recycling. For use with 90 series sockets Supply Voltage = 24 - 230 V ac/dc Time Range = 0.05-10 h, 0.05-10 min, 0.05-10 s, 5-100 h Mode of Operation = Interval (1 Timed + 1 Instantaneous Contact), Interval (2 Timed Contacts), On Delay (1 Timed + 1 Instantaneous Contact), On Delay (2 Timed Contacts), Pulse Delayed, Symmetrical Flasher (Starting Pulse ON) Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5377721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supply Voltage 230Vac. SPDT contact configuration. Functions: on-delay, on-pulse, fixed pulse (0-5s) delayed, symmetral recycling. For use with 90 series sockets Supply Voltage = 24 - 230 V ac/dc Time Range = 0.05-10 h, 0.05-10 min, 0.05-10 s, 5-100 h Mode of Operation = Interval (1 Timed + 1 Instantaneous Contact), Interval (2 Timed Contacts), On Delay (1 Timed + 1 Instantaneous Contact), On Delay (2 Timed Contacts), Pulse Delayed, Symmetrical Flasher (Starting Pulse ON) Mounting Type = Chassis Mount Number of Timer Functions = Multi Function Number of Contacts = 2 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = DPDT Current Maximum = 8 A

Supply Voltage 230Vac. SPDT contact configuration. Functions: on-delay, on-pulse, fixed pulse (0-5s) delayed, symmetral recycling. For use with 90 series sockets
Supply Voltage = 24 - 230 V ac/dc
Time Range = 0.05-10 h, 0.05-10 min, 0.05-10 s, 5-100 h
Mode of Operation = Interval (1 Timed + 1 Instantaneous Contact), Interval (2 Timed Contacts), On Delay (1 Timed + 1 Instantaneous Contact), On Delay (2 Timed Contacts), Pulse Delayed, Symmetrical Flasher (Starting Pulse ON)
Mounting Type = Chassis Mount
Number of Timer Functions = Multi Function
Number of Contacts = 2
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 5377721
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 260476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 7983536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Timer Type Interval
Function Type Multi-function
Minimum 0.1000 seconds
View Details
 - 7140029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type ON-Delay; Off-Delay; One-Shot; Interval
Function Type Multi-function
View Details
 - 329200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details