RS Components, Ltd. 341389

Description
Functions - 211, 451, 511, 521 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XW-D1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 211, 451, 511, 521 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XW-D1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 341389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 211, 451, 511, 521 Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide Supply Voltage = 10.5 - 265 V ac/dc Time Range = 0.6 - 60 min, 0.6 - 60 s Mode of Operation = ON Pulse without Control Switch Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XW-D1 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Functions - 211, 451, 511, 521
Used for control applications or for direct switching of light loads. LED indication of output relay energisation. 27mm wide
Supply Voltage = 10.5 - 265 V ac/dc
Time Range = 0.6 - 60 min, 0.6 - 60 s
Mode of Operation = ON Pulse without Control Switch
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XW-D1
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 341389
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
Minimum 0.6000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 349894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 260482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type Off-Delay
Function Type Single Function
View Details
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details