RS Components, Ltd. Castor Wheels 2536012

Description
Guitel Hervieu 5180607 Castor
Request a Quote
Description
Guitel Hervieu 5180607 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2536012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2536012
Castor Wheels 2536012
Guitel Hervieu 5180607 Castor

Guitel Hervieu 5180607 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2536012
Product Name Castor Wheels
Wheel Type Plastic; Polychoc
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details