RS Components, Ltd. Castor Wheels 3064338

Description
Guitel Hervieu 55141100 Castor
Request a Quote
Description
Guitel Hervieu 55141100 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3064338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3064338
Castor Wheels 3064338
Guitel Hervieu 55141100 Castor

Guitel Hervieu 55141100 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3064338
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2270396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details