RS Components, Ltd. Conduit Fittings 2535242

Description
Ni Plated Brass 90o M32 Elbow
Request a Quote
Description
Ni Plated Brass 90o M32 Elbow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2535242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2535242
Conduit Fittings 2535242
Ni Plated Brass 90o M32 Elbow

Ni Plated Brass 90o M32 Elbow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2535242
Product Name Conduit Fittings
Size 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details