RS Components, Ltd. Conduit Fittings 1240064

Description
316 Stainless stl Food Fitting 40mm M40
Request a Quote
Description
316 Stainless stl Food Fitting 40mm M40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240064
Conduit Fittings 1240064
316 Stainless stl Food Fitting 40mm M40

316 Stainless stl Food Fitting 40mm M40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240064
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 228788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details