RS Components, Ltd. Conduit Fittings 2650010

Description
Quick Screw Connector M50/AD54.5 black
Request a Quote
Description
Quick Screw Connector M50/AD54.5 black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650010
Conduit Fittings 2650010
Quick Screw Connector M50/AD54.5 black

Quick Screw Connector M50/AD54.5 black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650010
Product Name Conduit Fittings
Size 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details