RS Components, Ltd. Conduit Fittings 818910

Description
RS PRO 50045-RS Fitting
Request a Quote
Description
RS PRO 50045-RS Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 818910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
818910
Conduit Fittings 818910
RS PRO 50045-RS Fitting

RS PRO 50045-RS Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 818910
Product Name Conduit Fittings
Size 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 2687453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details