RS Components, Ltd. Conduit Fittings 8722199

Description
Flexicon FPA21-M20-45B Conduit Fitting
Request a Quote
Description
Flexicon FPA21-M20-45B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722199
Conduit Fittings 8722199
Flexicon FPA21-M20-45B Conduit Fitting

Flexicon FPA21-M20-45B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722199
Product Name Conduit Fittings
Fitting Type Elbow; 45° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 761969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Polyvinyl Chloride
View Details
Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Conduit Fittings - 8722405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details