RS Components, Ltd. Castor Wheels 2270419

Description
Medium duty fixed castor,80mm 150kg
Request a Quote
Description
Medium duty fixed castor,80mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270419
Castor Wheels 2270419
Medium duty fixed castor,80mm 150kg

Medium duty fixed castor,80mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270419
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2500426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
Overall Height 4.92 inch (125 mm)
View Details
Castor Wheels - 3132576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
View Details
Castor Wheels - 2430369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details