RS Components, Ltd. Castor Wheels 2430366

Description
Guitel Fixed Castor, 100mm Grey Rubber,
Request a Quote
Description
Guitel Fixed Castor, 100mm Grey Rubber,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430366
Castor Wheels 2430366
Guitel Fixed Castor, 100mm Grey Rubber,

Guitel Fixed Castor, 100mm Grey Rubber,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430366
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2535902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 198 lbs (90 kg)
View Details