RS Components, Ltd. 2371859

Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 197.5kg Compression Deflection = 5mm Shearing Load = 24.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 75mm
Request a Quote
Description
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 197.5kg Compression Deflection = 5mm Shearing Load = 24.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 75mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2371859 - RS Components, Ltd.
Corby, Northants, United Kingdom
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End Type = Male to Male Compression Load = 197.5kg Compression Deflection = 5mm Shearing Load = 24.7kg Thread Size = M10 Material = Natural Rubber Metalwork = Zinc Plated Steel Diameter = 50mm Overall Height = 75mm

VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application.
Male Thread On Each End
Type = Male to Male
Compression Load = 197.5kg
Compression Deflection = 5mm
Shearing Load = 24.7kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Diameter = 50mm
Overall Height = 75mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 2371859
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1264276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.7874 inch (20 mm)
View Details
 - 1264301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.3937 inch (10 mm)
View Details
 - 2983159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.57 inch (40 mm)
View Details
 - 7773171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 2.01 inch (51 mm)
View Details