RS Components, Ltd. 1264288

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 2.96kg Shearing Load = 0.96kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Shore Hardness = 55 Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 2.96kg Shearing Load = 0.96kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Shore Hardness = 55 Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264288 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 2.96kg Shearing Load = 0.96kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 15mm Shore Hardness = 55 Shore A Overall Height = 30mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 2.96kg
Shearing Load = 0.96kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 15mm
Shore Hardness = 55 Shore A
Overall Height = 30mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264288
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2371843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 3.35 inch (85 mm)
View Details
 - 1264296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 0.5906 inch (15 mm)
View Details
 - 442555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 2.76 inch (70 mm)
View Details
 - 2372004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.97 inch (50 mm)
View Details