RS Components, Ltd. 1264291

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 25kg Shearing Load = 7kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 25kg Shearing Load = 7kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264291 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 25kg Shearing Load = 7kg Thread Size = M4 Material = Natural Rubber Metalwork = Mild Steel Diameter = 16mm Shore Hardness = 60Shore A Overall Height = 15mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 25kg
Shearing Load = 7kg
Thread Size = M4
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 16mm
Shore Hardness = 60Shore A
Overall Height = 15mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264291
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 2982998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 1.1 inch (28 mm)
View Details
 - 7773219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.3 inch (33 mm)
View Details
 - 1263963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 0.5906 inch (15 mm)
View Details
 - 7773203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M8
Length 1.77 inch (45 mm)
View Details