RS Components, Ltd. 1264331

Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 321.97kg Shearing Load = 80kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 70mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C
Request a Quote
Description
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 321.97kg Shearing Load = 80kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 70mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1264331 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female Compression Load = 321.97kg Shearing Load = 80kg Thread Size = M10 Material = Natural Rubber Metalwork = Mild Steel Diameter = 70mm Shore Hardness = 60Shore A Overall Height = 50mm Maximum Operating Temperature = +70°C

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Female
Compression Load = 321.97kg
Shearing Load = 80kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 70mm
Shore Hardness = 60Shore A
Overall Height = 50mm
Maximum Operating Temperature = +70°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Studs
Product Number 1264331
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - 1265946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M4
Length 0.3937 inch (10 mm)
View Details
 - 1264322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 0.7874 inch (20 mm)
View Details
 - 8112390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M6
Length 1.24 inch (31.5 mm)
View Details
 - 8112423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Metric M10
Length 2.95 inch (75 mm)
View Details