RS Components, Ltd. Castor Wheels 149230

Description
RS PRO 202400F075POG Castor
Request a Quote
Description
RS PRO 202400F075POG Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149230
Castor Wheels 149230
RS PRO 202400F075POG Castor

RS PRO 202400F075POG Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149230
Product Name Castor Wheels
Maximum Load 121 lbs (55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details