RS Components, Ltd. Castor Wheels 149255

Description
Stainless steel swivel nylon wheel plain
Request a Quote
Description
Stainless steel swivel nylon wheel plain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149255
Castor Wheels 149255
Stainless steel swivel nylon wheel plain

Stainless steel swivel nylon wheel plain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149255
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2500426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
Overall Height 4.92 inch (125 mm)
View Details
Castor Wheels - 2823648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details