RS Components, Ltd.
Castor Wheels
2535895
Description
CASTOR 65D FIXED WHITE
Request a Quote
Email Supplier
Description
CASTOR 65D FIXED WHITE
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535895 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyolefin
|
|
Features
|
Brake
|
|
Maximum Load
|
143 lbs (65 kg)
|
|
Wheel Diameter
|
2.56 inch (65 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
397 lbs (180 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
386 lbs (175 kg)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
165 lbs (75 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.5 inch (38 mm)
View Details