RS Components, Ltd. Castor Wheels 149303

Description
Zinc grey rubber threaded stem M10x45
Request a Quote
Description
Zinc grey rubber threaded stem M10x45
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149303
Castor Wheels 149303
Zinc grey rubber threaded stem M10x45

Zinc grey rubber threaded stem M10x45

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149303
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2304839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 1965009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details