RS Components, Ltd. 2241304

Description
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote
Description
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2241304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts Supply Voltage = 10.5 - 265 V ac/dc Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = XT-D1 Time Increment = Hours, Minutes Power Supply = External Contact Configuration = SPDT Current Maximum = 8 A

Functions - 651, 652. LED indication of output relay energisation. Contact rating: 8A @ 250Vac. SPDT contacts
Supply Voltage = 10.5 - 265 V ac/dc
Mode of Operation = Asymmetrical Recycler with Pause Start, Asymmetrical Recycler with Pulse Start
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = XT-D1
Time Increment = Hours, Minutes
Power Supply = External
Contact Configuration = SPDT
Current Maximum = 8 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2241304
Time Ranges Hours, Minutes
Unlock Full Specs
to access all available technical data

Similar Products

 - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details
 - 7596652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 347927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details