RS Components, Ltd. 2171390

Description
Function 311. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering . 45 x 45mm panel cut-out. Contact material AgCdO Supply Voltage = 230 V ac Time Range = 3 s - 30 m Mode of Operation = True OFF Delay Deenergise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 5 A
Request a Quote
Description
Function 311. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering . 45 x 45mm panel cut-out. Contact material AgCdO Supply Voltage = 230 V ac Time Range = 3 s - 30 m Mode of Operation = True OFF Delay Deenergise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2171390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Function 311. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering . 45 x 45mm panel cut-out. Contact material AgCdO Supply Voltage = 230 V ac Time Range = 3 s - 30 m Mode of Operation = True OFF Delay Deenergise Mounting Type = Panel Mount, Plug In Number of Timer Functions = Single Number of Contacts = 2 Time Increment = Minutes, Seconds Power Supply = External Contact Configuration = DP-NO/NC Current Maximum = 5 A

Function 311. Time range selectable by screwdriver from a rotary switch on the side of the module. Lockable dial to prevent tampering . 45 x 45mm panel cut-out. Contact material AgCdO
Supply Voltage = 230 V ac
Time Range = 3 s - 30 m
Mode of Operation = True OFF Delay Deenergise
Mounting Type = Panel Mount, Plug In
Number of Timer Functions = Single
Number of Contacts = 2
Time Increment = Minutes, Seconds
Power Supply = External
Contact Configuration = DP-NO/NC
Current Maximum = 5 A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 2171390
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
Minimum 3 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
View Details
 - 347810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Delay Cycle
Function Type Single Function
View Details
 - 3587213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 3586888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details