RS Components, Ltd. 7983444

Description
• Digital timer. • 4-Digit LED display. • Panel mounting. • Operation with one set value. • Single contact output for timing control (ON/OFF). • External start input. • Start and stop possibility by front panel. • Set value high limit boundaries. • Display can be adjusted to show second, minute and hour. • Programmable time bases (second, minute, hour). • Adjustable internal buzzer according to timer stop status. • Password protection for programming section. • IP65 (front panel) & IP20 (rear) protection Supply Voltage = 230 V ac Mode of Operation = Interval Mounting Type = Clamp Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NC, SPNO Maximum Voltage = 230 V ac Width = 65mm
Request a Quote
Description
• Digital timer. • 4-Digit LED display. • Panel mounting. • Operation with one set value. • Single contact output for timing control (ON/OFF). • External start input. • Start and stop possibility by front panel. • Set value high limit boundaries. • Display can be adjusted to show second, minute and hour. • Programmable time bases (second, minute, hour). • Adjustable internal buzzer according to timer stop status. • Password protection for programming section. • IP65 (front panel) & IP20 (rear) protection Supply Voltage = 230 V ac Mode of Operation = Interval Mounting Type = Clamp Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NC, SPNO Maximum Voltage = 230 V ac Width = 65mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7983444 - RS Components, Ltd.
Corby, Northants, United Kingdom
• Digital timer. • 4-Digit LED display. • Panel mounting. • Operation with one set value. • Single contact output for timing control (ON/OFF). • External start input. • Start and stop possibility by front panel. • Set value high limit boundaries. • Display can be adjusted to show second, minute and hour. • Programmable time bases (second, minute, hour). • Adjustable internal buzzer according to timer stop status. • Password protection for programming section. • IP65 (front panel) & IP20 (rear) protection Supply Voltage = 230 V ac Mode of Operation = Interval Mounting Type = Clamp Number of Timer Functions = Single Number of Contacts = 1 Time Increment = Hours, Minutes, Seconds Power Supply = External Contact Configuration = NC, SPNO Maximum Voltage = 230 V ac Width = 65mm

• Digital timer. • 4-Digit LED display. • Panel mounting. • Operation with one set value. • Single contact output for timing control (ON/OFF). • External start input. • Start and stop possibility by front panel. • Set value high limit boundaries. • Display can be adjusted to show second, minute and hour. • Programmable time bases (second, minute, hour). • Adjustable internal buzzer according to timer stop status. • Password protection for programming section. • IP65 (front panel) & IP20 (rear) protection
Supply Voltage = 230 V ac
Mode of Operation = Interval
Mounting Type = Clamp
Number of Timer Functions = Single
Number of Contacts = 1
Time Increment = Hours, Minutes, Seconds
Power Supply = External
Contact Configuration = NC, SPNO
Maximum Voltage = 230 V ac
Width = 65mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 7983444
Time Ranges Hours, Minutes, Seconds
Timer Type Interval
Function Type Single Function
Unlock Full Specs
to access all available technical data

Similar Products

 - 3587213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 4594442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
 - 8184610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Days, Hours, Minutes, Seconds
Timer Type ON-Delay; Recycle
Function Type Multi-function
View Details
 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details