RS Components, Ltd. Castor Wheels 149235

Description
Zinc swivel brake nylon-pu wheel roller
Request a Quote
Description
Zinc swivel brake nylon-pu wheel roller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149235
Castor Wheels 149235
Zinc swivel brake nylon-pu wheel roller

Zinc swivel brake nylon-pu wheel roller

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149235
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 149220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details