RS Components, Ltd. Castor Wheels 2848972

Description
PLATEAU A ROULETTES D.125 MM : 2 PIVOTAN
Request a Quote
Description
PLATEAU A ROULETTES D.125 MM : 2 PIVOTAN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2848972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2848972
Castor Wheels 2848972
PLATEAU A ROULETTES D.125 MM : 2 PIVOTAN

PLATEAU A ROULETTES D.125 MM : 2 PIVOTAN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2848972
Product Name Castor Wheels
Maximum Load 18.74 lbs (8.5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2479953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2391428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details