RS Components, Ltd. Castor Wheels 2270100

Description
Smooth running SW castor w/BH,80mm 55kg
Request a Quote
Description
Smooth running SW castor w/BH,80mm 55kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270100
Castor Wheels 2270100
Smooth running SW castor w/BH,80mm 55kg

Smooth running SW castor w/BH,80mm 55kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270100
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 1718311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details