RS Components, Ltd. Castor Wheels 2535671

Description
LGE RUBBER CASTOR 105X80
Request a Quote
Description
LGE RUBBER CASTOR 105X80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535671
Castor Wheels 2535671
LGE RUBBER CASTOR 105X80

LGE RUBBER CASTOR 105X80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535671
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 2430372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details