RS Components, Ltd.
Trolley Wheels
3994920
Description
LAG 18080 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 18080 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3994920 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
992 lbs (450 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.46 inch (37 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Solid
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Wheel Type
Solid
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.26 inch (32 mm)
View Details