RS Components, Ltd. Trolley Wheels 760973

Description
Guitel Hervieu 571-411-125B12
Request a Quote
Description
Guitel Hervieu 571-411-125B12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760973
Trolley Wheels 760973
Guitel Hervieu 571-411-125B12

Guitel Hervieu 571-411-125B12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760973
Product Name Trolley Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 750733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Trolley Wheels - 4208876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 750755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details