RS Components, Ltd. Trolley Wheels 858758

Description
RS PRO 4380 CC Trolley Wheel
Request a Quote
Description
RS PRO 4380 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 858758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
858758
Trolley Wheels 858758
RS PRO 4380 CC Trolley Wheel

RS PRO 4380 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 858758
Product Name Trolley Wheels
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
Wheel Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 5096668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 397 lbs (180 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 3337838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Trolley Wheels - 3995232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details