RS Components, Ltd. Trolley Wheels 760956

Description
Guitel Hervieu 7421662000 Trolley Wheel
Request a Quote
Description
Guitel Hervieu 7421662000 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760956
Trolley Wheels 760956
Guitel Hervieu 7421662000 Trolley Wheel

Guitel Hervieu 7421662000 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760956
Product Name Trolley Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 6.89 inch (175 mm)
View Details
Trolley Wheels - 400144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 2702304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details