RS Components, Ltd. 2611882

Description
Hot and cold water options. Max working test pressure - 20 bar Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 10 bar Component Type = Hot Bib Tap Thread Size = 1/2in Thread Standard = G
Request a Quote
Description
Hot and cold water options. Max working test pressure - 20 bar Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 10 bar Component Type = Hot Bib Tap Thread Size = 1/2in Thread Standard = G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2611882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hot and cold water options. Max working test pressure - 20 bar Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in G Maximum Working Pressure = 10 bar Component Type = Hot Bib Tap Thread Size = 1/2in Thread Standard = G

Hot and cold water options. Max working test pressure - 20 bar
Control Type = Twist Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in G
Maximum Working Pressure = 10 bar
Component Type = Hot Bib Tap
Thread Size = 1/2in
Thread Standard = G

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 2611882
Unlock Full Specs
to access all available technical data

Similar Products

 - 100377 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698938 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1959688 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4550414 - RS Components, Ltd.
RS Components, Ltd.
View Details