RS Components, Ltd. 193039

Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.5t Shackle Diameter = 6.35mm Jaw Width = 11.9mm Pin Diameter = 8mm Finish = Zinc Plated
Request a Quote
Description
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.5t Shackle Diameter = 6.35mm Jaw Width = 11.9mm Pin Diameter = 8mm Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 193039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised alloy steel shackles with screw pin. Material = Zinc Plated Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 0.5t Shackle Diameter = 6.35mm Jaw Width = 11.9mm Pin Diameter = 8mm Finish = Zinc Plated

Galvanised alloy steel shackles with screw pin.
Material = Zinc Plated Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 0.5t
Shackle Diameter = 6.35mm
Jaw Width = 11.9mm
Pin Diameter = 8mm
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 193039
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.2500 inch (6.35 mm)
Mouth Width 0.4685 inch (11.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1244829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.6299 inch (16 mm)
View Details
 - 674077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 1.12 inch (28.57 mm)
View Details
 - 674083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.3799 inch (9.65 mm)
View Details
 - 1244810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.6220 inch (15.8 mm)
View Details