RS Components, Ltd. 674061

Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 3.5t Shackle Diameter = 7/8in Jaw Width = 1-3/8in Pin Diameter = 1in Finish = Zinc Plated
Request a Quote
Description
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 3.5t Shackle Diameter = 7/8in Jaw Width = 1-3/8in Pin Diameter = 1in Finish = Zinc Plated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 674061 - RS Components, Ltd.
Corby, Northants, United Kingdom
High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant. Material = Zinc Plated Steel Shackle Type = D-Shackle Pin Type = Screw Pin Safe Working Load = 3.5t Shackle Diameter = 7/8in Jaw Width = 1-3/8in Pin Diameter = 1in Finish = Zinc Plated

High tensile galvanised steel shackles with screw pin, to BS3032: 1987. Used for lifting or for securing loads or plant.
Material = Zinc Plated Steel
Shackle Type = D-Shackle
Pin Type = Screw Pin
Safe Working Load = 3.5t
Shackle Diameter = 7/8in
Jaw Width = 1-3/8in
Pin Diameter = 1in
Finish = Zinc Plated

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 674061
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.8750 inch (22.22 mm)
Mouth Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1835914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 1244849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.2362 inch (6 mm)
View Details
 - 1244830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.7480 inch (19 mm)
View Details
 - 674112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 0.7520 inch (19.1 mm)
View Details