RS Components, Ltd. 1244819

Description
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm
Request a Quote
Description
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1244819 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load. Material = Alloy Steel Shackle Type = Bow Shackle Pin Type = Screw Pin Safe Working Load = 8.5t Shackle Diameter = 27mm Jaw Width = 44mm Pin Diameter = 28mm

RS Pro Shackle Anchor Bow-Screw Pin, made from forged alloy. Fatigue resistant, perfect for a wide variety of lifting applications on dynamic loads. These shackles can take loads from many directions developing minimal side load.
Material = Alloy Steel
Shackle Type = Bow Shackle
Pin Type = Screw Pin
Safe Working Load = 8.5t
Shackle Diameter = 27mm
Jaw Width = 44mm
Pin Diameter = 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shackles
Product Number 1244819
Shackle Type Anchor / Bow Shackle
Pin Type Screw Pin
Shackle Size 1.06 inch (27 mm)
Mouth Width 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.1969 inch (5 mm)
View Details
 - 1244809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Pin Diameter 0.5000 inch (12.7 mm)
View Details
 - 1244823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Bolt
Shackle Size 0.7480 inch (19 mm)
View Details
 - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shackle Type Chain / D Shackle
Pin Type Screw Pin
Shackle Size 0.4331 inch (11 mm)
View Details