RS Components, Ltd. Castor Wheels 1830088

Description
Puncture proof, swivel castor, plate fit
Request a Quote
Description
Puncture proof, swivel castor, plate fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1830088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1830088
Castor Wheels 1830088
Puncture proof, swivel castor, plate fit

Puncture proof, swivel castor, plate fit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1830088
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2391427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details