RS Components, Ltd. Castor Wheels 2535615

Description
HAND. CASTOR 100MM FIX.
Request a Quote
Description
HAND. CASTOR 100MM FIX.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535615
Castor Wheels 2535615
HAND. CASTOR 100MM FIX.

HAND. CASTOR 100MM FIX.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535615
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2478219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 149268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details