RS Components, Ltd. 160256

Description
Star-delta start-up. 2 Change-over contacts. Industrial design. Zoom voltage 24-240Vac/dc. 22.5mm wide. Self-extinguishing plastic housing (IP40 protection). DIN-rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = G2ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote
Description
Star-delta start-up. 2 Change-over contacts. Industrial design. Zoom voltage 24-240Vac/dc. 22.5mm wide. Self-extinguishing plastic housing (IP40 protection). DIN-rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = G2ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Star-delta start-up. 2 Change-over contacts. Industrial design. Zoom voltage 24-240Vac/dc. 22.5mm wide. Self-extinguishing plastic housing (IP40 protection). DIN-rail mounting Supply Voltage = 24 - 240 V ac/dc Time Range = 40 ms - 3 min Mode of Operation = Star Delta Start Up Mounting Type = DIN Rail Number of Timer Functions = Single Number of Contacts = 2 Series = G2ZS20 Time Increment = Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = DPDT

Star-delta start-up. 2 Change-over contacts. Industrial design. Zoom voltage 24-240Vac/dc. 22.5mm wide. Self-extinguishing plastic housing (IP40 protection). DIN-rail mounting
Supply Voltage = 24 - 240 V ac/dc
Time Range = 40 ms - 3 min
Mode of Operation = Star Delta Start Up
Mounting Type = DIN Rail
Number of Timer Functions = Single
Number of Contacts = 2
Series = G2ZS20
Time Increment = Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = DPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160256
Time Ranges Milliseconds, Minutes, Seconds
Timer Type Star Delta Start Up
Function Type Single Function
Minimum 0.0400 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 329238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details
 - 1232099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details
 - 3587112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details
 - 5003521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Seconds
Timer Type Continuous
Function Type Single Function
View Details