RS Components, Ltd. 160278

Description
Functions - 651, 652. Installation design. 7 time ranges. Wide voltage range. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZI10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote
Description
Functions - 651, 652. Installation design. 7 time ranges. Wide voltage range. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZI10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Functions - 651, 652. Installation design. 7 time ranges. Wide voltage range. 17.5mm wide Supply Voltage = 12 - 240 V ac/dc Time Range = 50 ms - 100 h Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First Mounting Type = DIN Rail Number of Timer Functions = Multi Function Number of Contacts = 1 Series = E1ZI10 Time Increment = Hours, Milliseconds, Minutes, Seconds Power Supply = External Contact Configuration = SPDT

Functions - 651, 652. Installation design. 7 time ranges. Wide voltage range. 17.5mm wide
Supply Voltage = 12 - 240 V ac/dc
Time Range = 50 ms - 100 h
Mode of Operation = Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First
Mounting Type = DIN Rail
Number of Timer Functions = Multi Function
Number of Contacts = 1
Series = E1ZI10
Time Increment = Hours, Milliseconds, Minutes, Seconds
Power Supply = External
Contact Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Time Delay Relays
Product Number 160278
Time Ranges Hours, Milliseconds, Minutes, Seconds
Timer Type Asymmetrical Flash Pulse First, Asymmetricalal Flash Pause First
Function Type Multi-function
Minimum 0.0500 seconds
Unlock Full Specs
to access all available technical data

Similar Products

 - 3080790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details
 - 347769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
 - 8086623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type One-Shot
Function Type Single Function
View Details
 - 8184563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Off-Delay
Function Type Multi-function
View Details