RS Components, Ltd. Castor Wheels 2012869

Description
Pallet roller fixed castor,82mm 650kg
Request a Quote
Description
Pallet roller fixed castor,82mm 650kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2012869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2012869
Castor Wheels 2012869
Pallet roller fixed castor,82mm 650kg

Pallet roller fixed castor,82mm 650kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2012869
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2823638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details