RS Components, Ltd.
Castor Wheels
2536113
Description
CASTOR 75MM,60KG SW&BR.
Request a Quote
Email Supplier
Description
CASTOR 75MM,60KG SW&BR.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2536113 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
77.17 lbs (35 kg)
Wheel Diameter
2.56 inch (65 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
2.48 inch (63 mm)
Wheel Width
0.8661 inch (22 mm)
View Details
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details