RS Components, Ltd. 1314749

Description
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 5m Termination Type = Standard Connector Standards Met = ANSI
Request a Quote
Description
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 5m Termination Type = Standard Connector Standards Met = ANSI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications Thermocouple Type = K Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +700°C Cable Length = 5m Termination Type = Standard Connector Standards Met = ANSI

Thermocouple type K. Fast response, welded exposed junction. 5, 10 or 20 metre long high temperature glassfibre insulated twisted cable. Good temperature resistance (not suitable in fluids). 1/0.711 mm conductors (21awg). Temperature range 0°C to +700°C. Standard plug termination. Tolerance to ANSI MC96.1 Class 2. Colour code to ANSI MC96.1. Ideal for test and development applications
Thermocouple Type = K
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +700°C
Cable Length = 5m
Termination Type = Standard Connector
Standards Met = ANSI

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314749
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 159045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1236322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 6212221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 7 inch (175 mm)
View Details
 - 5477326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (60 mm)
View Details