RS Components, Ltd. 159045

Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +800°C Cable Length = 100mm Termination Type = Cable Standards Met = BS
Request a Quote
Description
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +800°C Cable Length = 100mm Termination Type = Cable Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 159045 - RS Components, Ltd.
Corby, Northants, United Kingdom
316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C. Thermocouple Type = K Probe Length = 500mm Probe Diameter = 3mm Probe Material = 316 Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +800°C Cable Length = 100mm Termination Type = Cable Standards Met = BS

316 flexible Stainless Steel Sheath versions in diameters 1.5 to 3mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +800°C. Inconel Sheath versions in diam. of 1.5 to 6mm, lengths 0.5 to 2m. 100mm of PVC covered cable. Temp. range 0 to +1100°C.
Thermocouple Type = K
Probe Length = 500mm
Probe Diameter = 3mm
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +800°C
Cable Length = 100mm
Termination Type = Cable
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 159045
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8047874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1365845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details