RS Components, Ltd. 5477326

Description
Type K needle thermocouple. Rigid ∅ 1 mm, Length = 60 mm - 316L stainless steel. Terminal ∅ 5 mm, Length = 35 mm. PTFE- / Copper braid / PTFE- insulated extension cable, Length = 1500 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 60mm Probe Diameter = 0.9mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
Type K needle thermocouple. Rigid ∅ 1 mm, Length = 60 mm - 316L stainless steel. Terminal ∅ 5 mm, Length = 35 mm. PTFE- / Copper braid / PTFE- insulated extension cable, Length = 1500 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 60mm Probe Diameter = 0.9mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5477326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K needle thermocouple. Rigid ∅ 1 mm, Length = 60 mm - 316L stainless steel. Terminal ∅ 5 mm, Length = 35 mm. PTFE- / Copper braid / PTFE- insulated extension cable, Length = 1500 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Length = 60mm Probe Diameter = 0.9mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Lead Wire Response Time = 0.7 s Standards Met = IEC

Type K needle thermocouple. Rigid ∅ 1 mm, Length = 60 mm - 316L stainless steel. Terminal ∅ 5 mm, Length = 35 mm. PTFE- / Copper braid / PTFE- insulated extension cable, Length = 1500 mm. Miniature male connector output with compensated pins.
Thermocouple Type = K
Probe Length = 60mm
Probe Diameter = 0.9mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +250°C
Cable Length = 1.5m
Termination Type = Lead Wire
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 5477326
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 8471043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 8471021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details