RS Components, Ltd. 6212221

Description
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = K Probe Length = 175mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = K Probe Length = 175mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212221 - RS Components, Ltd.
Corby, Northants, United Kingdom
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = K Probe Length = 175mm Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately
Thermocouple Type = K
Probe Length = 175mm
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1100°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212221
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3706262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1104470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1365890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 4441231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details