RS Components, Ltd. 130599

Description
The single lever controls the mix of water through an arc of 125°, from off through cold and warm to hot. A brass flow adjuster located in the spray outlet enables the flow to be regulated. Supply both hot and cold water must be supplied at equal pressure. Inlet pipes: 2 㗠flexible braided pipes (supplied with compression fittings to connect to 15mm copper). Chromium Plated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 3/4 in BSP Maximum Working Pressure = 10 bar Component Type = Monobloc Mixer Tap Thread Size = 3/4in Thread Standard = BSP
Request a Quote
Description
The single lever controls the mix of water through an arc of 125°, from off through cold and warm to hot. A brass flow adjuster located in the spray outlet enables the flow to be regulated. Supply both hot and cold water must be supplied at equal pressure. Inlet pipes: 2 㗠flexible braided pipes (supplied with compression fittings to connect to 15mm copper). Chromium Plated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 3/4 in BSP Maximum Working Pressure = 10 bar Component Type = Monobloc Mixer Tap Thread Size = 3/4in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 130599 - RS Components, Ltd.
Corby, Northants, United Kingdom
The single lever controls the mix of water through an arc of 125°, from off through cold and warm to hot. A brass flow adjuster located in the spray outlet enables the flow to be regulated. Supply both hot and cold water must be supplied at equal pressure. Inlet pipes: 2 㗠flexible braided pipes (supplied with compression fittings to connect to 15mm copper). Chromium Plated Control Type = Lever Body Material = Brass Finish = Chrome Plated Connection = 3/4 in BSP Maximum Working Pressure = 10 bar Component Type = Monobloc Mixer Tap Thread Size = 3/4in Thread Standard = BSP

The single lever controls the mix of water through an arc of 125°, from off through cold and warm to hot. A brass flow adjuster located in the spray outlet enables the flow to be regulated. Supply both hot and cold water must be supplied at equal pressure. Inlet pipes: 2 × flexible braided pipes (supplied with compression fittings to connect to 15mm copper). Chromium Plated
Control Type = Lever
Body Material = Brass
Finish = Chrome Plated
Connection = 3/4 in BSP
Maximum Working Pressure = 10 bar
Component Type = Monobloc Mixer Tap
Thread Size = 3/4in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 130599
Unlock Full Specs
to access all available technical data

Similar Products

 - 4092283 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698900 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611882 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4001372 - RS Components, Ltd.
RS Components, Ltd.
View Details