RS Components, Ltd. 4092283

Description
Manufactured to BS5412. Excellent performance in low or high pressure conditions Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Pillar Pattern Sink Mixer Thread Size = 1/2in Thread Standard = BSP
Request a Quote
Description
Manufactured to BS5412. Excellent performance in low or high pressure conditions Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Pillar Pattern Sink Mixer Thread Size = 1/2in Thread Standard = BSP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4092283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Manufactured to BS5412. Excellent performance in low or high pressure conditions Control Type = Twist Handle Body Material = Brass Finish = Chrome Plated Connection = 1/2 in BSP Maximum Working Pressure = 10 bar Component Type = Dual Flow Pillar Pattern Sink Mixer Thread Size = 1/2in Thread Standard = BSP

Manufactured to BS5412. Excellent performance in low or high pressure conditions
Control Type = Twist Handle
Body Material = Brass
Finish = Chrome Plated
Connection = 1/2 in BSP
Maximum Working Pressure = 10 bar
Component Type = Dual Flow Pillar Pattern Sink Mixer
Thread Size = 1/2in
Thread Standard = BSP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Sinks (washbasins)
Product Number 4092283
Unlock Full Specs
to access all available technical data

Similar Products

 - 2611848 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698900 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2611882 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 698950 - RS Components, Ltd.
RS Components, Ltd.
View Details